Banner Engineering Corp. Micro Sensor, 50Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering VSM-2S4AND50-2M

Description
MICRO SENSOR, 50MM, NPN LO, CABLE; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 50MM, NPN LO, CABLE; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 50Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering - 65AH3522 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 50Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering
65AH3522
Micro Sensor, 50Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering 65AH3522
MICRO SENSOR, 50MM, NPN LO, CABLE; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 50MM, NPN LO, CABLE; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3522
Product Name Micro Sensor, 50Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering
Operation Distance 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055191 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9042-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 120 inch (3040 mm)
Electrical Output Voltage
View Details
2 suppliers
Proximity sensor - SMEO-1-S-LED-24-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers