Banner Engineering Corp. Micro Sensor, 100Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering VSM-2M5AND100-Q3

Description
MICRO SENSOR, 100MM, NPN LO, M8 CONN; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Description
MICRO SENSOR, 100MM, NPN LO, M8 CONN; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro Sensor, 100Mm, Npn Lo, M8 Conn (part number 65AH3484) is a compact sensor designed for proximity detection with a maximum sensing range of 100 mm. It operates using a diffuse sensing method and features an NPN output configuration. The sensor is housed in a stainless steel casing, making it suitable for various industrial applications. It supports a supply voltage range of 10 to 30 V DC and has a low current consumption of less than 12 mA without load. The sensor includes an IO-Link communication capability for remote configuration and monitoring, which facilitates easy device replacement and advanced diagnostics. It is equipped with a visible red LED for alignment and a dual-color LED indicator to provide clear status feedback. The operating temperature range is from -25 °C to +65 °C, and it is rated IP67 for environmental protection. This sensor is not intended for personnel protection applications, as it lacks the necessary safety features for such use.

Datasheet Summary
Powered by GS/AI

The Micro Sensor, 100Mm, Npn Lo, M8 Conn (part number 65AH3484) is a compact sensor designed for proximity detection with a maximum sensing range of 100 mm. It operates using a diffuse sensing method and features an NPN output configuration. The sensor is housed in a stainless steel casing, making it suitable for various industrial applications. It supports a supply voltage range of 10 to 30 V DC and has a low current consumption of less than 12 mA without load. The sensor includes an IO-Link communication capability for remote configuration and monitoring, which facilitates easy device replacement and advanced diagnostics. It is equipped with a visible red LED for alignment and a dual-color LED indicator to provide clear status feedback. The operating temperature range is from -25 °C to +65 °C, and it is rated IP67 for environmental protection. This sensor is not intended for personnel protection applications, as it lacks the necessary safety features for such use.

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 100Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering - 65AH3484 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 100Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering
65AH3484
Micro Sensor, 100Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering 65AH3484
MICRO SENSOR, 100MM, NPN LO, M8 CONN; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 100MM, NPN LO, M8 CONN; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3484
Product Name Micro Sensor, 100Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000000974-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric Sensors - 2055176 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 394 inch (10000 mm)
View Details