Banner Engineering Corp. Micro Sensor, 500Mm, Do, M8 Conn; Sensing Range Max Banner Engineering VSM-2M5NAEL-Q7

Description
MICRO SENSOR, 500MM, DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 500MM, DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 500Mm, Do, M8 Conn; Sensing Range Max Banner Engineering - 65AH3504 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 500Mm, Do, M8 Conn; Sensing Range Max Banner Engineering
65AH3504
Micro Sensor, 500Mm, Do, M8 Conn; Sensing Range Max Banner Engineering 65AH3504
MICRO SENSOR, 500MM, DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 500MM, DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3504
Product Name Micro Sensor, 500Mm, Do, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002587-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1106LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photoelectric Sensors - 2043882 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
View Details