MICRO SENSOR, 100MM, NPN LO, CABLE; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 65AH3516 |
| Product Name | Micro Sensor, 100Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering |
| Operation Distance | 3.94 inch (100 mm) |