Banner Engineering Corp. Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering TTR490APSB5D-2.0RJ-CTR

Description
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes
Datasheet
Description
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering - 81AH4993 - Newark, An Avnet Company
Chicago, IL, United States
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering
81AH4993
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering 81AH4993
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes

ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 81AH4993
Product Name Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering
Operation Distance 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002939-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1104EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2093583 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details