RAF Electronic Hardware Precision Socket Metric M3370-SS

Description
Metric Socket Head
Request a Quote Datasheet
Description
Metric Socket Head
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Socket Metric - M3370-SS - RAF Electronic Hardware
Seymour, CT, United States
Precision Socket Metric
M3370-SS
Precision Socket Metric M3370-SS
Metric Socket Head

Metric Socket Head

Supplier's Site Datasheet
Shoulder Screw - 1772-2616-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
1772-2616-ND
Shoulder Screw 1772-2616-ND
M3x0.5 Cheese Head Shoulder Screw Hex Drive Stainless Steel

M3x0.5 Cheese Head Shoulder Screw Hex Drive Stainless Steel

Buy Now Datasheet
Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware - 27T8176 - Newark, An Avnet Company
Chicago, IL, United States
Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware
27T8176
Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware 27T8176
SOCKET HEAD SHOULDER SCREW, SS, M3 X 0.5, 4MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10.36mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

SOCKET HEAD SHOULDER SCREW, SS, M3 X 0.5, 4MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10.36mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number M3370-SS 1772-2616-ND 27T8176
Product Name Precision Socket Metric Shoulder Screw Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M3 M3 M3
Screw Type Shoulder Screw Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
M6 x 1.0 Setscrew, 16 mm Long, Qty 25 - SS6MS16 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details