RAF Electronic Hardware Precision Socket Metric M3373-SS

Description
Metric Socket Head
Request a Quote Datasheet
Description
Metric Socket Head
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Socket Metric - M3373-SS - RAF Electronic Hardware
Seymour, CT, United States
Precision Socket Metric
M3373-SS
Precision Socket Metric M3373-SS
Metric Socket Head

Metric Socket Head

Supplier's Site Datasheet
Shoulder Screw - 1772-1659-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
1772-1659-ND
Shoulder Screw 1772-1659-ND
M3x0.5 Shoulder Screw Hex Drive Stainless Steel

M3x0.5 Shoulder Screw Hex Drive Stainless Steel

Buy Now Datasheet
Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware - 27T8179 - Newark, An Avnet Company
Chicago, IL, United States
Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware
27T8179
Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware 27T8179
SOCKET HEAD SHOULDER SCREW, SS, M3 X 0.5, 4MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:15.12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

SOCKET HEAD SHOULDER SCREW, SS, M3 X 0.5, 4MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:15.12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number M3373-SS 1772-1659-ND 27T8179
Product Name Precision Socket Metric Shoulder Screw Socket Head Shoulder Screw, Ss, M3 X 0.5, 4Mm; Thread Size Imperial Raf Electronic Hardware
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Metric M3 M3 M3
Screw Type Shoulder Screw Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7865 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.7500 inch (19.05 mm)
View Details