DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1190
1200
1210
1220
1230
1240
1249
1250
1251
1252
1253
1254
1255
1256
1257
1258
1259
1260
1261
1270
1280
1290
1300
1310
1320
1350
1400
1450
1500
1550
1600
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 1 kOhms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 1.1 kOhms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 1.1 kOhms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 1.2 kOhms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 1.2 kOhms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 1.3 kOhms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 1.3 kOhms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 1.5 kOhms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 1.5 kOhms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 1.6 kOhms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 1.6 kOhms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 1.8 kOhms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 1.8 kOhms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 18 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 2 kOhms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 2 kOhms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 20 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 20 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 200 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 200 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 22 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 22 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 220 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 220 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 24 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 24 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 240 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 240 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 25 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 27 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 27 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 270 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 270 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 30 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 30 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 300 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 300 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 33 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 33 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 330 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 330 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 36 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 36 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 360 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 360 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 39 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 390 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| 390 Ohms ±5% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film | |
| RESISTOR, SMD, 1.1K, 1%, 2512 CA | |
| RESISTOR, SMD, 1.2K, 1%, 2512 CA | |
| RESISTOR, SMD, 1.3K, 1%, 2512 CA | |
| RESISTOR, SMD, 1.5K, 1%, 2512 CA | |
| RESISTOR, SMD, 1.6K, 1%, 2512 CA | |
| RESISTOR, SMD, 1.8K, 1%, 2512 CA | |
| RESISTOR, SMD, 1K, 1%, 2512 CASE | |
| RESISTOR, SMD, 20, 1%, 2512 CASE | |
| RESISTOR, SMD, 200, 1%, 2512 CAS | |
| RESISTOR, SMD, 22, 1%, 2512 CASE | |
| RESISTOR, SMD, 220, 1%, 2512 CAS | |
| RESISTOR, SMD, 24, 1%, 2512 CASE | |
| RESISTOR, SMD, 240, 1%, 2512 CAS | |
| RESISTOR, SMD, 27, 1%, 2512 CASE | |
| RESISTOR, SMD, 270, 1%, 2512 CAS | |
| RESISTOR, SMD, 2K, 1%, 2512 CASE | |
| RESISTOR, SMD, 30, 1%, 2512 CASE | |
| RESISTOR, SMD, 300, 1%, 2512 CAS | |
| RESISTOR, SMD, 33, 1%, 2512 CASE | |
| RESISTOR, SMD, 330, 1%, 2512 CAS | |
| RESISTOR, SMD, 36, 1%, 2512 CASE | |
| RESISTOR, SMD, 360, 1%, 2512 CAS | |
| RESISTOR, SMD, 39, 1%, 2512 CASE | |
| RESISTOR, SMD, 390, 1%, 2512 CAS |
| << Prev | Next >> |