OMEGA Engineering, Inc. Current Sense Transformers RCT1524005A

Description
RCT1524005A
Request a Quote Datasheet
Description
RCT1524005A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 5880-RCT1524005A-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
5880-RCT1524005A-ND
Current Sense Transformers 5880-RCT1524005A-ND
RCT1524005A

RCT1524005A

Buy Now Datasheet
Current Transformer, 400A, 40Va; Ct Construction Omega - 57AH8828 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 400A, 40Va; Ct Construction Omega
57AH8828
Current Transformer, 400A, 40Va; Ct Construction Omega 57AH8828
CURRENT TRANSFORMER, 400A, 40VA; CT Construction:Toroida l; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:40VA; Window Diameter:60mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw

CURRENT TRANSFORMER, 400A, 40VA; CT Construction:Toroidal; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:40VA; Window Diameter:60mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 5880-RCT1524005A-ND 57AH8828
Product Name Current Sense Transformers Current Transformer, 400A, 40Va; Ct Construction Omega
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 10 - 1800 MHz, 75Ω - TRS1-182-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details
Toroidal Transformers - 1176056 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A14-M15-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 380 to 416 volts
Power Rating (VA) 3000 VA
View Details