DigiKey Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47 48 49 50 51 52 60 70 80 90 100 110 125
Product Name Notes
Enclosed AC DC Converters 3 Output 12V 5V 12V 20A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 12V 5V 12V 20A, 36A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 12V 5V 12V 20A, 36A, 60A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 12V 5V 12V 20A, 36A, 80A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 12V 5V 48V 20A, 72A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 12V 20A, 36A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 12V 20A, 36A, 20A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 12V 20A, 36A, 20A, 60A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 12V 20A, 36A, 40A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 12V 20A, 36A, 60A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 24V 20A, 36A, 20A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 24V 20A, 36A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 24V 20A, 36A, 20A, 30A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 24V 20A, 36A, 40A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 24V 20A, 36A, 60A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 48V 20A, 36A, 20A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 48V 20A, 36A, 40A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 48V 20A, 36A, 60A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 5V 20A, 36A, 20A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 5V 20A, 36A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 5V 20A, 36A, 20A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 5V 20A, 36A, 40A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 12V 5V 20A, 36A, 60A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 24V 12V 20A, 72A, 10A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 24V 24V 20A, 72A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 24V 48V 20A, 72A, 10A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 48V 12V 20A, 72A, 5A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 48V 24V 20A, 72A, 5A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 48V 48V 20A, 72A, 5A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 48V 5V 20A, 72A, 5A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 5V 24V 20A, 36A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 5V 24V 20A, 36A, 36A, 30A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 5V 48V 20A, 36A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 5V 48V 20A, 36A, 36A, 15A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 12V 5V 5V 48V 20A, 36A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 12V 12V 20A, 36A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 12V 12V 20A, 36A, 20A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 12V 12V 20A, 36A, 40A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 12V 24V 20A, 36A, 20A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 12V 24V 20A, 36A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 12V 24V 20A, 36A, 40A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 12V 48V 20A, 36A, 20A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 12V 48V 20A, 36A, 40A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 12V 5V 20A, 36A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 12V 5V 20A, 36A, 20A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 12V 5V 20A, 36A, 40A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 24V 12V 20A, 72A, 10A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 24V 24V 20A, 72A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 24V 48V 20A, 72A, 10A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 48V 12V 20A, 72A, 5A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 48V 24V 20A, 72A, 5A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 48V 48V 20A, 72A, 5A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 48V 5V 20A, 72A, 5A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 5V 24V 20A, 36A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 5V 24V 20A, 36A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 5V 48V 20A, 36A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 12V 5V 5V 48V 20A, 36A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 6 Output 12V 5V 12V 12V 20A, 36A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 6 Output 12V 5V 12V 24V 20A, 36A, 20A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 6 Output 12V 5V 12V 48V 20A, 36A, 20A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 6 Output 12V 5V 12V 5V 20A, 36A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 6 Output 12V 5V 5V 24V 20A, 36A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 6 Output 12V 5V 5V 48V 20A, 36A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input

<< Prev Next >>