DigiKey Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| IC REG LIN 1.2V 200MA WLP-4-01 | |
| IC REG LIN 1.85V 200MA WLP-4-01 | |
| IC REG LIN 1.8V 200MA WLP-4-01 | |
| IC REG LIN 2.2V 200MA WLP-4-01 | |
| IC REG LIN 2.85V 200MA WLP-4-01 | |
| IC REG LIN 2.8V 200MA WLP-4-01 | |
| IC REG LIN 3.05V 200MA WLP-4-01 | |
| IC REG LIN 3.5V 200MA WLP-4-01 | |
| IC REG LINEAR 1.25V 500MA 4-USP | |
| IC REG LINEAR 1.35V 500MA SOT-25 | |
| IC REG LINEAR 2.2V 500MA SOT-25 | |
| IC REG LINEAR 2.85V 200MA 4-USPN | |
| IC REG LINEAR 3.2V 200MA 4-USP | |
| IC REG LINEAR 3.3V 200MA 4-USP | |
| IC REG LINEAR 3.3V 200MA SSOT-24 | |
| IC REG LINEAR 3V 200MA SSOT-24 | |
| IC REG LINEAR 3V 200MA WLP-4-01 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 3-USP (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLP-4-01 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5 |
| << Prev | Next >> |