Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLP-4-01
IC REG LIN 3.05V 200MA WLP-4-01
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6501C30B0R-G-ND | XC6501C30B0R-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 4-XFBGA, WLBGA | |
| Special Features | Input Overcurrent Protection | Enable |