DigiKey Datasheets for Audio Transformers
Audio transformers improve sound quality by removing interference from audio signals.
Audio Transformers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 10H TAPPED POT CORE INDUCTOR | |
| 10H, 100MA DC CHOKE | |
| 10H, 180MA DC CHOKE | |
| 200MH TAPPED POT CORE INDUCTOR | |
| 20H, 60MA DC CHOKE | |
| 2H TAPPED POT CORE INDUCTOR | |
| 2MW RATIO:1:1, 600:600CT AUDIO I | |
| 6 OHMS / 600 0HMS BIFILAR AUDIO | |
| 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1.81:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole | |
| 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1.05 Audio Transformer 300Hz ~ 3.5kHz Through Hole | |
| 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1.07 Audio Transformer 300Hz ~ 3.5kHz Through Hole | |
| 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1.1 Audio Transformer 300Hz ~ 3.5kHz Through Hole | |
| 600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1.07 Audio Transformer 300Hz ~ 3.5kHz Through Hole | |
| 800O, RATIO 1: 1, 2MW, MIN AUDIO | |
| AUDIO OUTPUT TR RATIO 1+1:2 | |
| AUDIO PCB TR. ENCAP RATIO 1+1:6 | |
| AUDIO PCB TRAN ENCAP RATIO 6.3+6 | |
| AUDIO PCB TRAN. ENCAP. RATIO 1 | |
| AUDIO PCB TRAN. IN CAN .RATIO 1+ | |
| AUDIO PCB TRAN. IN CAN RATIO 1 | |
| AUDIO PCB TRAN. IN CAN RATIO 6.3 | |
| AUDIO TRAN. IN CAN .RATIO 1+1 :6 | |
| ENCAPSULATED LOW IMPEDANCE AUDIO | |
| LINE ISOLATING SMT, RATIO 1:1, | |
| LINE MATCHING 600 OHM 1:1 V.32 B | |
| MC SUT 1+1 : 20 | |
| MC SUT 1+1:20 | |
| PROAUDIO D.I. BOX 11.5 : 1 +1 | |
| PROAUDIO D.I. BOX 11.5 : 1 C.T. | |
| PROAUDIO LINE I.P. 2. : 1+1 PC | |
| PROAUDIO LINE I.P. 8. : 1+1 PC | |
| PROAUDIO LINE IP 2 : 1 + 1 10K | |
| PROAUDIO LINE IP 2+2 : 1 + 1 1 | |
| PROAUDIO LINE IP 4 : 1 + 1. 10 | |
| PROAUDIO LINE IP 8 : 1 + 1. 10 | |
| PROAUDIO LINE IP 8 : 1 + 1. 39 | |
| PROAUDIO MIC BRG 1 : 1 C.T. 15 | |
| PROAUDIO MIC BRIDGE 1 : 1 : 1 P | |
| PROAUDIO MIC I.P. 1 C.T. : 2+2 | |
| PROAUDIO MIC I.P. 1 C.T. : 3.5+ | |
| PROAUDIO MIC I.P. 1 C.T. : 4+4 | |
| PROAUDIO MIC I.P. 1 C.T. : 5+5 | |
| PROAUDIO MIC I.P. 2 C.T. : 1+1 | |
| PROAUDIO MIC IP 1 : 1 C.T. 150 | |
| PROAUDIO MIC IP 1 : 2+2 150R P | |
| PROAUDIO MIC IP 1 : 3.5+3.5 15 | |
| PROAUDIO MIC IP 1 : 4+4 150R P | |
| PROAUDIO MIC IP 1 : 5+5 150R P | |
| VTX-102-000 SCREENING CAN & LID |
| << Prev |