DigiKey Datasheets for DIN Connectors

DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut für Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched, and protected by a metal skirt to ensure that pins line up correctly.
DIN Connectors: Learn more

Page: 1 10 16 17 18 19 20 21 22
Product Name Notes
TB SCREW 2.5MM 1:1 1TIER BLUE
TB SCREW 4.0MM 2:2 1TIER BLUE
TERMBLK PUSHIN 1.5MM 1:2 1TIER
TERMBLK PUSHIN 1.5MM 2:2 1TIER
TERMBLK SCREW 4.0MM 2:2 1TIER
Terminal Block Connector 2 Position Disconnect Gray 10-22 AWG
Terminal Block Connector 2 Position Disconnect Gray 10-26 AWG
Terminal Block Connector 2 Position Feed Through Blue 1/0-10 AWG
Terminal Block Connector 2 Position Feed Through Blue 10-26 AWG
Terminal Block Connector 2 Position Feed Through Blue 12-26 AWG
Terminal Block Connector 2 Position Feed Through Blue 2/0-6 AWG
Terminal Block Connector 2 Position Feed Through Blue 350MCM (kcmil)-2/0 AWG
Terminal Block Connector 2 Position Feed Through Blue 4-14 AWG
Terminal Block Connector 2 Position Feed Through Blue 6-20 AWG
Terminal Block Connector 2 Position Feed Through Blue 8-24 AWG
Terminal Block Connector 2 Position Feed Through Gray 1/0-10 AWG
Terminal Block Connector 2 Position Feed Through Gray 10-24 AWG
Terminal Block Connector 2 Position Feed Through Gray 10-26 AWG
Terminal Block Connector 2 Position Feed Through Gray 12-26 AWG
Terminal Block Connector 2 Position Feed Through Gray 2/0-6 AWG
Terminal Block Connector 2 Position Feed Through Gray 350MCM (kcmil)-2/0 AWG
Terminal Block Connector 2 Position Feed Through Gray 4-14 AWG
Terminal Block Connector 2 Position Feed Through Gray 6-20 AWG
Terminal Block Connector 2 Position Feed Through Gray 8-24 AWG
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 2/0-6 AWG
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 8-24 AWG
Terminal Block Connector 3 Position Feed Through Blue 10-26 AWG
Terminal Block Connector 3 Position Feed Through Gray 10-24 AWG
Terminal Block Connector 3 Position Feed Through Gray 10-26 AWG
Terminal Block Connector 3 Position Feed Through Gray 12-26 AWG
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG
Terminal Block Connector 4 Position Feed Through Black 10-26 AWG
Terminal Block Connector 4 Position Feed Through Black 12-22 AWG
Terminal Block Connector 4 Position Feed Through Blue 10-24 AWG
Terminal Block Connector 4 Position Feed Through Blue 14-26 AWG
Terminal Block Connector 4 Position Feed Through Gray 10-24 AWG
Terminal Block Connector 4 Position Feed Through Gray 10-26 AWG
Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG
Terminal Block Connector 4 Position Feed Through Gray 12-26 AWG
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 10-26 AWG

<< Prev