DigiKey Datasheets for Ethernet Cables

Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 36
Product Name Notes
CABLE MOD 8P8C JACK-PLUG 500MM
Modular Cable Jack to Cable 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded
Modular Cable Jack to Cable 8p8c (RJ45, Ethernet) 6.56' (2.00m) Shielded
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 0.33' (100.0mm) Shielded
Modular Cable Jack with PCB to Plug 8p8c (RJ45, Ethernet) 0.33' (100.0mm) Shielded
Modular Cable Jack with PCB to Plug 8p8c (RJ45, Ethernet) 0.49' (150.0mm) Shielded
Modular Cable Jack with PCB to Plug 8p8c (RJ45, Ethernet) 0.66' (200.0mm) Shielded
Modular Cable Jack with PCB to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Shielded
Modular Cable Jack with PCB to Plug 8p8c (RJ45, Ethernet) 1.97' (600.0mm) Shielded
Modular Cable Jack with PCB to Plug 8p8c (RJ45, Ethernet) Shielded
Modular Cable Plug to Cable 8p8c (RJ45, Ethernet) 16.40' (5.00m) Shielded
Modular Cable Plug to Cable 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded
Modular Cable Plug to Cable 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded
Modular Cable Plug to Cable 8p8c (RJ45, Ethernet) 6.56' (2.00m) Unshielded
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded
Modular Cable Plug to Plug, Right Angle 8p8c (RJ45, Ethernet) 16.40' (5.00m) Shielded
Modular Cable Plug to Plug, Right Angle 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded
Modular Cable Plug to Plug, Right Angle 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded
Modular Cable Plug, Right Angle to Cable 8p8c (RJ45, Ethernet) 16.40' (5.00m) Shielded
Modular Cable Plug, Right Angle to Cable 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded
Modular Cable Plug, Right Angle to Cable 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded
Modular Cable Plug, Right Angle to Cable 8p8c (RJ45, Ethernet) 32.81' (10.00m) Shielded
Modular Cable Plug, Right Angle to Cable 8p8c (RJ45, Ethernet) 6.56' (2.00m) Shielded
Modular Cable Plug, Right Angle to Cable 8p8c (RJ45, Ethernet) 9.84' (3.00m) Shielded
RJ, C PLASTIC, C5E SHLD, 3LOCK
RJ, C PLASTIC, C5E SHLD, M
RJ, C PLASTIC, C5E SHLD, SCREW
RJ, D PLASTIC, C5E SHLD, 3LOCK
RJ, LARGE SIZE, PLASTIC, 1.5A, C
RJ, MIDDLE SIZE, METAL, 1.5A, CA
RJ, MIDDLE SIZE, PLASTIC, 1.5A,
RJ45, LARGE SIZE, 1.5A, OVERMOLD
RJ45, LARGE SIZE, 1.5A, RECEPTAC
RJ45, MIDDLE SIZE, 1.5A, OVERMOL
RJ45, MIDDLE SIZE, 1.5A, RECEPTA
RJ45, MIDDLE SIZE, PLASTIC SHIEL
RJ45, MIDDLE SIZE, PLASTIC, 1.5A

<< Prev Next >>