RJ, C PLASTIC, C5E SHIELDED FRONT FASTENED, F, PANEL W/CAB
Modular Cable Jack with PCB to Plug 8p8c (RJ45, Ethernet) 0.33' (100.0mm) Shielded
ENET CORD, CAT5E, RJ45 PLUG-RCPT, 100MM; LAN Category:Cat5e; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Connector to Connector:RJ45 Plug to Sealed RJ45 Receptacle; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
CABLE MOD 8P8C JACK-PLUG 0.33'
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | RCP-5SPFFP-SCU7B10 | 1754-1467-ND | 04AC9708 | RCP-5SPFFP-SCU7B10 |
| Product Name | RJ, C PLASTIC, C5E SHIELDED FRONT FASTENED, F, PANEL W/CAB | Modular/Ethernet Cables (RJ45, RJ11) | Enet Cord, Cat5E, Rj45 Plug-Rcpt, 100Mm; Lan Category Amphenol Ltw | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet | LAN / Ethernet | ||
| Cable Type | Cat 5 | Cat 5 | ||
| Cable Length | 0.3300 ft (1.01 dm) | 0.3281 ft (1 dm) | 0.3300 ft (1.01 dm) |