Infineon Technologies AG Full, Half-Bridge (H Bridge) Drivers BTN7973BAUMA1

Description
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1
Request a Quote Datasheet
Description
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BTN7973BAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BTN7973BAUMA1TR-ND
Full, Half-Bridge (H Bridge) Drivers BTN7973BAUMA1TR-ND
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BTN7973BAUMA1 - 770571-BTN7973BAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTN7973BAUMA1
770571-BTN7973BAUMA1
PMIC - PMIC - Full, Half - Bridge Drivers - BTN7973BAUMA1 770571-BTN7973BAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770571-BTN7973BAUMA1 Series: NovalithIC Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Latch Function, Slew Rate Controlled, Status Flag Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Applications: DC Motors, General Purpose Mounting: SMD Technology: DMOS Operating Supply Voltage: 4.5 V ~ 28 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO Part Status: Obsolete(EOL) Output Configuration: Half Bridge Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 9 mOhm LS, 7 mOhm HS Load Type: Inductive Current - Peak Output: 90A Family Name: BTN7973 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO263-7 Output Current per Channel: 44A Alternative Parts (Cross-Reference): BD6230HFP-E2; BD6236HFP-TR; BD6231FV-TR; BD6237FV-E2; Introduction Date: September 09, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 770571-BTN7973BAUMA1
Series: NovalithIC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Latch Function, Slew Rate Controlled, Status Flag
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 4.5 V ~ 28 V
Interface: Logic
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge
Voltage - Load: 4.5 V ~ 28 V
Rds On (Typ): 9 mOhm LS, 7 mOhm HS
Load Type: Inductive
Current - Peak Output: 90A
Family Name: BTN7973
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-TO263-7
Output Current per Channel: 44A
Alternative Parts (Cross-Reference): BD6230HFP-E2; BD6236HFP-TR; BD6231FV-TR; BD6237FV-E2;
Introduction Date: September 09, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Full Half-Bridge Drivers - BTN7973BAUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BTN7973BAUMA1
Full Half-Bridge Drivers BTN7973BAUMA1
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number BTN7973BAUMA1TR-ND 770571-BTN7973BAUMA1 BTN7973BAUMA1
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BTN7973BAUMA1 Full Half-Bridge Drivers
Supply Voltage 4.5 to 28 volts 4.5 to 28 volts 4.5 to 28 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Packing Method Tape Reel Tape Reel; Reel package; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2981A - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74HC240D/C4J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT163-1
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CGS2535VX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details