IC GATE DRVR HALF-BRIDGE CHIP
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 448-6EDL04I06NCX1SA1-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase |
| Output Configuration | Noninverting |
| Supply Voltage | 13 to 17.5 volts |
| Rise Time | 60 ns |