The AUIPS1052GTR is a dual-channel intelligent power switch designed for low-side applications, featuring a maximum on-resistance (Rds(on)) of 250 m,Ѷ and a clamp voltage of 39V. It includes built-in protections such as over-temperature shutdown at 165°C, over-current shutdown at 3A, and ESD protection, making it suitable for harsh environments. The device is RoHS compliant and offers optimized turn-on/off characteristics to minimize electromagnetic interference (EMI). It supports low current and logic level inputs, with diagnostic capabilities for input current monitoring. The AUIPS1052GTR is qualified for automotive applications per AEC-Q100 standards, ensuring reliability in demanding conditions. It is available in a SO-8 package and is suitable for applications requiring robust power management solutions.
IC PWR SWITCH N-CHAN 1:1 DSO-8
Gate Drivers AUTO PWR SWITCH 1/DUAL CH 250mOhms
Power Switch/Driver 1:1 N-Channel 1.1A PG-DSO-8-906
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | AUIPS1052GTR | AUIPS1052GTR | AUIPS1052GTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Gate Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | Low-side |