Infineon Technologies AG Automotive 3.3A SOIC Gate Driver IC AUIRS44261STR

Description
Driver 3.3A 2-OUT Lo Side Inv Automotive 8-Pin SOIC T/R Product overview: AUIRS44261STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 3.3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS44261STR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Driver 3.3A 2-OUT Lo Side Inv Automotive 8-Pin SOIC T/R Product overview: AUIRS44261STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 3.3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS44261STR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3A SOIC Gate Driver IC - 730-AUIRS44261STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3A SOIC Gate Driver IC
730-AUIRS44261STR
Automotive 3.3A SOIC Gate Driver IC 730-AUIRS44261STR
Driver 3.3A 2-OUT Lo Side Inv Automotive 8-Pin SOIC T/R Product overview: AUIRS44261STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 3.3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS44261STR can be used for catalog matching and distributor lookup.

Driver 3.3A 2-OUT Lo Side Inv Automotive 8-Pin SOIC T/R Product overview: AUIRS44261STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 3.3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS44261STR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - AUIRS44261STR - 1047096-AUIRS44261STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - AUIRS44261STR
1047096-AUIRS44261STR
PMIC - PMIC - Gate Drivers - AUIRS44261STR 1047096-AUIRS44261STR
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047096-AUIRS44261ST R Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Pins: 8 Number of Outputs: 2 Categories: PMIC - Gate Drivers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 625 mW Max Output Current: 3.3 A Max Supply Voltage: 20 V Min Supply Voltage: 4.8 V Turn-On Delay Time: 70 ns Turn-Off Delay Time: 65 ns

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047096-AUIRS44261STR
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Pins: 8
Number of Outputs: 2
Categories: PMIC - Gate Drivers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 625 mW
Max Output Current: 3.3 A
Max Supply Voltage: 20 V
Min Supply Voltage: 4.8 V
Turn-On Delay Time: 70 ns
Turn-Off Delay Time: 65 ns

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number 730-AUIRS44261STR 1047096-AUIRS44261STR
Product Name Automotive 3.3A SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - AUIRS44261STR
Number of Outputs 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982A - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
LED Drivers - AAT3152IWP-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Voltage 4.7 volts
View Details
Clock Buffers, Drivers - CDCLVD1208RHDR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details