The AUIRS2118S is an automotive-grade, single high-side gate driver IC designed to drive N-channel MOSFETs or IGBTs up to 600 V. It features a floating channel for bootstrap operation, a gate drive supply range of 10 V to 20 V with undervoltage lockout, and a CMOS Schmitt-triggered input with pull-up. The output is out of phase with the input. The device is packaged in an 8-lead SOIC and meets AEC-Q100 automotive qualification standards with MSL3 moisture sensitivity level and RoHS compliance. Its output peak current is 600 mA, with typical turn-on and turn-off delays of 140 ns each.
Automotive Single High Side Driver, Noninverting Input. IN Voltage Threshold 9.5V and 6.0V, Output out of phase with input.
Benefits
Potential Applications
High-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HIGH-SIDE 8SOIC Product overview: AUIRS2118S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS2118S can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349061-AUIRS2118S
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 95
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 75ns, 25ns
Voltage - Supply: 10V ~ 20V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: AUIRS2118
Product Status: Obsolete
IC DRIVER HIGH SIDE SGL 8SOIC
High-Side Gate Driver IC Inverting 8-SOIC
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | AUIRS2118S | AUIRS2118S-ND | 730-AUIRS2118S | 1349061-AUIRS2118S | 376-AUIRS2118S | AUIRS2118S |
| Product Name | Power - Gate Driver ICs - AUIRS2118S | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | IC DRIVER HIGH SIDE SGL 8SOIC | Gate Drivers |
| Driver Type | High-side | High-side | High-side; High-Side | High-side | High-side | High-side |
| Output Current | 0.2900 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| Propagation Delay | 140 ns | |||||
| Package Type | SOIC; SOIC 8N | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Production Status | on request | Obsolete |