Infineon Technologies AG Gate Driver ICs 6EDL04I06PT

Description
600 V three-phase gate driver IC with integrated bootstrap diode, over current protection, enable and fault reporting EiceDRIVER™ Compact - 600 V full-bridge three-phase gate driver IC for MOS-transistors or IGBTs in PG-DSO-28 package with LS-SOI technology. Summary of Features Thin-film-SOI-techno logy Maximum blocking voltage +600V Separate control circuits for all six drivers CMOS and LSTTL compatible input (positive logic) Signal interlocking of every phase to prevent cross-conduction Detection of over current and under voltage supply Benefits Space saving package Improved energy efficiency Potential Applications Home appliances Induction heating Motor control and drives Uninterruptible power supply (UPS) Solutions for solar energy systems Industrial welding 3D printers Power tools Applications Automotive high-voltage e-compressor Home appliances Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet
Description
600 V three-phase gate driver IC with integrated bootstrap diode, over current protection, enable and fault reporting EiceDRIVER™ Compact - 600 V full-bridge three-phase gate driver IC for MOS-transistors or IGBTs in PG-DSO-28 package with LS-SOI technology. Summary of Features Thin-film-SOI-techno logy Maximum blocking voltage +600V Separate control circuits for all six drivers CMOS and LSTTL compatible input (positive logic) Signal interlocking of every phase to prevent cross-conduction Detection of over current and under voltage supply Benefits Space saving package Improved energy efficiency Potential Applications Home appliances Induction heating Motor control and drives Uninterruptible power supply (UPS) Solutions for solar energy systems Industrial welding 3D printers Power tools Applications Automotive high-voltage e-compressor Home appliances Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 6EDL04I06PT - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
6EDL04I06PT
Gate Driver ICs 6EDL04I06PT
600 V three-phase gate driver IC with integrated bootstrap diode, over current protection, enable and fault reporting EiceDRIVER™ Compact - 600 V full-bridge three-phase gate driver IC for MOS-transistors or IGBTs in PG-DSO-28 package with LS-SOI technology. Summary of Features Thin-film-SOI-techno logy Maximum blocking voltage +600V Separate control circuits for all six drivers CMOS and LSTTL compatible input (positive logic) Signal interlocking of every phase to prevent cross-conduction Detection of over current and under voltage supply Benefits Space saving package Improved energy efficiency Potential Applications Home appliances Induction heating Motor control and drives Uninterruptible power supply (UPS) Solutions for solar energy systems Industrial welding 3D printers Power tools Applications Automotive high-voltage e-compressor Home appliances Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling

600 V three-phase gate driver IC with integrated bootstrap diode, over current protection, enable and fault reporting

EiceDRIVER™ Compact - 600 V full-bridge three-phase gate driver IC for MOS-transistors or IGBTs in PG-DSO-28 package with LS-SOI technology.


Summary of Features

  • Thin-film-SOI-technology
  • Maximum blocking voltage +600V
  • Separate control circuits for all six drivers
  • CMOS and LSTTL compatible input (positive logic)
  • Signal interlocking of every phase to prevent cross-conduction
  • Detection of over current and under voltage supply

Benefits

  • Space saving package
  • Improved energy efficiency

Potential Applications

  • Home appliances
  • Induction heating
  • Motor control and drives
  • Uninterruptible power supply (UPS)
  • Solutions for solar energy systems
  • Industrial welding
  • 3D printers
  • Power tools

Applications

  • Automotive high-voltage e-compressor
  • Home appliances
  • Refrigerators and freezers
  • Residential air conditioning: Smart (IoT) and efficient cooling
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
6EDL04I06PT
Gate Drivers 6EDL04I06PT
Gate Drivers DRIVER IC

Gate Drivers DRIVER IC

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers
Product Number 6EDL04I06PT 6EDL04I06PT
Product Name Gate Driver ICs Gate Drivers
Driver Type Three-phase
Output Current 0.1650 amps
Supply Voltage 13 to 17.5 volts
Propagation Delay 490 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDI20I12AF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 3.1 to 17 volts
View Details
2 suppliers
Gate Drivers - 448-1EDN7146GXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 0.5000 amps
View Details
3 suppliers
Gate Drivers - 2EDN7523RXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Inverting
Output Current 5 amps
View Details
4 suppliers