IC PWR DRIVER N-CHAN 1:1 TO263-5
Power Switch/Driver 1:1 N-Channel 10A PG-TO263-5
Gate Drivers CURRNT High Side 7.5mOhms 30A 65V
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | AUIPS7111STRL | AUIPS7111STRL | AUIPS7111STRL |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers | Gate Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | High-side | ||
| Number of Outputs | 1; 1 |