Win Source Part Number: 1377920-AUIRS21271S
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: AUIRS2127
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 9V ~ 20V
Rise / Fall Time (Typ): 80ns, 40ns
Input Type: Non-Inverting
Driven Configuration: High-Side
Channel Type: Single
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600 V
IC GATE DRVR HIGH-SIDE 8SOIC Product overview: AUIRS21271S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS21271S can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HIGH-SIDE 8SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1377920-AUIRS21271S | 730-AUIRS21271S | AUIRS21271S-ND | AUIRS21271S | AUIRS21271S |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side; High-Side | High-side | High-side | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| Supply Voltage | 9 to 20 volts | 9 to 20 volts | 20 to 9 volts | 9 to 20 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns |