The BTS3118D is an N-channel power switch designed for 12 V DC applications, utilizing Smart SIPMOS technology. It features a nominal load current of 2.4 A and a maximum drain-source voltage of 42 V, making it suitable for various resistive, inductive, and capacitive loads. The device includes multiple protection mechanisms such as thermal shutdown, overload protection, short circuit protection, and overvoltage protection, ensuring reliable operation in demanding environments. With an on-state resistance of 100 mΩ at 25°C, the BTS3118D is efficient for power distribution tasks. It operates within a temperature range of -40°C to +150°C, allowing for versatility in different applications. The device is also RoHS compliant, indicating it meets environmental standards. Its compact PG-TO252-3-11 package facilitates easy integration into existing designs, potentially replacing electromechanical relays and discrete circuits.
Power Switch/Driver 1:1 N-Channel 2.4A PG-TO252-3-11
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BTS3118D |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | Low-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Noninverting |
| Output Current | 2.4 amps |