Infineon Technologies AG Gate Driver ICs AUIR3242STR

Description
The AUIR3242S is a high side Mosfet driver for back to back topology targeting back to back switch. It features a very low quiescent current both on and off state. The AUIR3242S is a combination of a boost DC/DC converter using an external inductor and a gate driver. It drives standard level Mosfet even at low battery voltage. The input controls the gate voltage. The AUIR3242S integrates an under voltage lock out protection to prevent to drive the Mosfet in linear mode. AUIRS3241S and AUIR3242S are basically identical, only difference is the operating level of the input pin. For instance, due to the active low level of input the AUIR3242S makes relay replacement very easy. The AUIRS3241S can be driven directly from the battery voltage. By connecting the Input Pin to ground this gate driver IC together with the Infineon OptiMOS™ MOSFETs could be used for reverse battery protection. Summary of Features Very low quiescent current on and off state Back to back configuration Boost converter with integrated diode Standard level gate voltage Input active high and 3.3V compatible Under voltage lockout with diagnostic Wide operating voltage 3-36V Ground loss protection Lead-Free, Halogen Free, RoHS compliant Potential Applications Power switch for Stop and Start board net stabilizer 12/24 V Battery protection switch DC/DC output safety switch Reverse polarity protection (reverse battery protection) Applications Automotive 48 V battery management system (BMS) Automotive secondary power distribution unit Body electronics and power distribution Domestic robots Designers who used this product also designed with TLF35584QVVS1 | OPTIREG™ PMIC IAUCN04S7N005 | Automotive MOSFET BTS452R | Classic PROFET™ 24V | automotive smart high-side switch IPD50N06S2-14 | Automotive MOSFET BAS40-05W | Schottky Diodes TLE9274QX | OPTIREG™ DCDC SBC BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch IPD90P03P4L-04 | Automotive MOSFET SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX IAUC120N04S6N006 | Automotive MOSFET BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP TLF11251LD | OPTIREG™ PMIC TLF35584QVVS1 | OPTIREG™ PMIC IAUCN04S7N005 | Automotive MOSFET BTS452R | Classic PROFET™ 24V | automotive smart high-side switch IPD50N06S2-14 | Automotive MOSFET BAS40-05W | Schottky Diodes TLE9274QX | OPTIREG™ DCDC SBC BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch 1 2 3 4
Request a Quote Datasheet
Description
The AUIR3242S is a high side Mosfet driver for back to back topology targeting back to back switch. It features a very low quiescent current both on and off state. The AUIR3242S is a combination of a boost DC/DC converter using an external inductor and a gate driver. It drives standard level Mosfet even at low battery voltage. The input controls the gate voltage. The AUIR3242S integrates an under voltage lock out protection to prevent to drive the Mosfet in linear mode. AUIRS3241S and AUIR3242S are basically identical, only difference is the operating level of the input pin. For instance, due to the active low level of input the AUIR3242S makes relay replacement very easy. The AUIRS3241S can be driven directly from the battery voltage. By connecting the Input Pin to ground this gate driver IC together with the Infineon OptiMOS™ MOSFETs could be used for reverse battery protection. Summary of Features Very low quiescent current on and off state Back to back configuration Boost converter with integrated diode Standard level gate voltage Input active high and 3.3V compatible Under voltage lockout with diagnostic Wide operating voltage 3-36V Ground loss protection Lead-Free, Halogen Free, RoHS compliant Potential Applications Power switch for Stop and Start board net stabilizer 12/24 V Battery protection switch DC/DC output safety switch Reverse polarity protection (reverse battery protection) Applications Automotive 48 V battery management system (BMS) Automotive secondary power distribution unit Body electronics and power distribution Domestic robots Designers who used this product also designed with TLF35584QVVS1 | OPTIREG™ PMIC IAUCN04S7N005 | Automotive MOSFET BTS452R | Classic PROFET™ 24V | automotive smart high-side switch IPD50N06S2-14 | Automotive MOSFET BAS40-05W | Schottky Diodes TLE9274QX | OPTIREG™ DCDC SBC BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch IPD90P03P4L-04 | Automotive MOSFET SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX IAUC120N04S6N006 | Automotive MOSFET BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP TLF11251LD | OPTIREG™ PMIC TLF35584QVVS1 | OPTIREG™ PMIC IAUCN04S7N005 | Automotive MOSFET BTS452R | Classic PROFET™ 24V | automotive smart high-side switch IPD50N06S2-14 | Automotive MOSFET BAS40-05W | Schottky Diodes TLE9274QX | OPTIREG™ DCDC SBC BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - AUIR3242STR - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
AUIR3242STR
Gate Driver ICs AUIR3242STR
The AUIR3242S is a high side Mosfet driver for back to back topology targeting back to back switch. It features a very low quiescent current both on and off state. The AUIR3242S is a combination of a boost DC/DC converter using an external inductor and a gate driver. It drives standard level Mosfet even at low battery voltage. The input controls the gate voltage. The AUIR3242S integrates an under voltage lock out protection to prevent to drive the Mosfet in linear mode. AUIRS3241S and AUIR3242S are basically identical, only difference is the operating level of the input pin. For instance, due to the active low level of input the AUIR3242S makes relay replacement very easy. The AUIRS3241S can be driven directly from the battery voltage. By connecting the Input Pin to ground this gate driver IC together with the Infineon OptiMOS™ MOSFETs could be used for reverse battery protection. Summary of Features Very low quiescent current on and off state Back to back configuration Boost converter with integrated diode Standard level gate voltage Input active high and 3.3V compatible Under voltage lockout with diagnostic Wide operating voltage 3-36V Ground loss protection Lead-Free, Halogen Free, RoHS compliant Potential Applications Power switch for Stop and Start board net stabilizer 12/24 V Battery protection switch DC/DC output safety switch Reverse polarity protection (reverse battery protection) Applications Automotive 48 V battery management system (BMS) Automotive secondary power distribution unit Body electronics and power distribution Domestic robots Designers who used this product also designed with TLF35584QVVS1 | OPTIREG™ PMIC IAUCN04S7N005 | Automotive MOSFET BTS452R | Classic PROFET™ 24V | automotive smart high-side switch IPD50N06S2-14 | Automotive MOSFET BAS40-05W | Schottky Diodes TLE9274QX | OPTIREG™ DCDC SBC BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch IPD90P03P4L-04 | Automotive MOSFET SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX IAUC120N04S6N006 | Automotive MOSFET BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP TLF11251LD | OPTIREG™ PMIC TLF35584QVVS1 | OPTIREG™ PMIC IAUCN04S7N005 | Automotive MOSFET BTS452R | Classic PROFET™ 24V | automotive smart high-side switch IPD50N06S2-14 | Automotive MOSFET BAS40-05W | Schottky Diodes TLE9274QX | OPTIREG™ DCDC SBC BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch 1 2 3 4

The AUIR3242S is a high side Mosfet driver for back to back topology targeting back to back switch. It features a very low quiescent current both on and off state. The AUIR3242S is a combination of a boost DC/DC converter using an external inductor and a gate driver. It drives standard level Mosfet even at low battery voltage. The input controls the gate voltage. The AUIR3242S integrates an under voltage lock out protection to prevent to drive the Mosfet in linear mode.

AUIRS3241S and AUIR3242S are basically identical, only difference is the operating level of the input pin. For instance, due to the active low level of input the AUIR3242S makes relay replacement very easy. The AUIRS3241S can be driven directly from the battery voltage. By connecting the Input Pin to ground this gate driver IC together with the Infineon OptiMOS™ MOSFETs could be used for reverse battery protection.


Summary of Features

  • Very low quiescent current on and off state
  • Back to back configuration
  • Boost converter with integrated diode
  • Standard level gate voltage
  • Input active high and 3.3V compatible
  • Under voltage lockout with diagnostic
  • Wide operating voltage 3-36V
  • Ground loss protection
  • Lead-Free, Halogen Free, RoHS compliant

Potential Applications

  • Power switch for Stop and Start board net stabilizer
  • 12/24 V Battery protection switch
  • DC/DC output safety switch
  • Reverse polarity protection (reverse battery protection)

Applications

  • Automotive 48 V battery management system (BMS)
  • Automotive secondary power distribution unit
  • Body electronics and power distribution
  • Domestic robots

Designers who used this product also designed with


  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IAUCN04S7N005 |
    Automotive MOSFET
  • BTS452R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPD50N06S2-14 |
    Automotive MOSFET
  • BAS40-05W |
    Schottky Diodes
  • TLE9274QX |
    OPTIREG™ DCDC SBC
  • BTS5020-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5008-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • IPD90P03P4L-04 |
    Automotive MOSFET
  • SAK-TC397XP-256F300S BD |
    AURIX™ Family – TC39xXX
  • IAUC120N04S6N006 |
    Automotive MOSFET
  • BTS5200-4EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • TLF11251LD |
    OPTIREG™ PMIC
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IAUCN04S7N005 |
    Automotive MOSFET
  • BTS452R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPD50N06S2-14 |
    Automotive MOSFET
  • BAS40-05W |
    Schottky Diodes
  • TLE9274QX |
    OPTIREG™ DCDC SBC
  • BTS5020-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5008-1EKB |
    PROFET™ + 12V | automotive smart high-side switch

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number AUIR3242STR
Product Name Gate Driver ICs
Driver Type High-side
Output Current 0.3000 amps
Supply Voltage 3 to 36 volts
Propagation Delay 1500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 2ED21844S06J - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 2.5 amps
Supply Voltage 10 to 20 volts
View Details
Gate Drivers - 448-6ED2231S12TXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 0.6500 amps
View Details
2 suppliers
Gate Driver ICs - 1ED3461MU12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 7.5 amps
Supply Voltage 3 to 6.5 volts
View Details
Power - Gate Driver ICs - 1ED3330MC12M - 1ED3330MC12M - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 12 amps
Supply Voltage 3 to 5.5 volts
View Details