Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - BTN7963B BTN7963B

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201544-BTN7963B Packaging: Reel - TR Features: Latch Function, Slew Rate Controlled, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 4.5 V to 28 V Rds On (Typ): 9 mOhm LS, 7 mOhm HS Load Type: Inductive Current - Peak Output: 90A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Supply Voltage - Operating: 4.5 V to 28 V Channel Output Current: 44A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201544-BTN7963B Packaging: Reel - TR Features: Latch Function, Slew Rate Controlled, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 4.5 V to 28 V Rds On (Typ): 9 mOhm LS, 7 mOhm HS Load Type: Inductive Current - Peak Output: 90A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Supply Voltage - Operating: 4.5 V to 28 V Channel Output Current: 44A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BTN7963B - 201544-BTN7963B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTN7963B
201544-BTN7963B
PMIC - PMIC - Full, Half - Bridge Drivers - BTN7963B 201544-BTN7963B
Manufacturer: Infineon Technologies Win Source Part Number: 201544-BTN7963B Packaging: Reel - TR Features: Latch Function, Slew Rate Controlled, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 4.5 V to 28 V Rds On (Typ): 9 mOhm LS, 7 mOhm HS Load Type: Inductive Current - Peak Output: 90A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Supply Voltage - Operating: 4.5 V to 28 V Channel Output Current: 44A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 201544-BTN7963B
Packaging: Reel - TR
Features: Latch Function, Slew Rate Controlled, Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 9 mOhm LS, 7 mOhm HS
Load Type: Inductive
Current - Peak Output: 90A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-7
Supply Voltage - Operating: 4.5 V to 28 V
Channel Output Current: 44A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 201544-BTN7963B
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BTN7963B
Supply Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330L-A00230-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95410RRBTR-ND - DigiKey
Specs
Supply Voltage 2.97 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 41-PowerTFQFN
View Details
3 suppliers