Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - BTN8962TAAUMA1 BTN8962TAAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 851795-BTN8962TAAUMA 1 Series: NovalithIC™ Features: Driver Package: Reel - TR Family Name: BTN8962 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTN8962TAAUMA1INTR, BTN8962TAAUMA1INDKR, SP001054232, BTN8962TAAUMA1INCT
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 851795-BTN8962TAAUMA 1 Series: NovalithIC™ Features: Driver Package: Reel - TR Family Name: BTN8962 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTN8962TAAUMA1INTR, BTN8962TAAUMA1INDKR, SP001054232, BTN8962TAAUMA1INCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BTN8962TAAUMA1 - 851795-BTN8962TAAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTN8962TAAUMA1
851795-BTN8962TAAUMA1
PMIC - PMIC - Full, Half - Bridge Drivers - BTN8962TAAUMA1 851795-BTN8962TAAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 851795-BTN8962TAAUMA 1 Series: NovalithIC™ Features: Driver Package: Reel - TR Family Name: BTN8962 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTN8962TAAUMA1INTR, BTN8962TAAUMA1INDKR, SP001054232, BTN8962TAAUMA1INCT

Manufacturer: Infineon Technologies
Win Source Part Number: 851795-BTN8962TAAUMA1
Series: NovalithIC™
Features: Driver
Package: Reel - TR
Family Name: BTN8962
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTN8962TAAUMA1INTR, BTN8962TAAUMA1INDKR, SP001054232, BTN8962TAAUMA1INCT

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - BTN8962TAAUMA1INCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BTN8962TAAUMA1INCT-ND
Full, Half-Bridge (H Bridge) Drivers BTN8962TAAUMA1INCT-ND
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - BTN8962TAAUMA1INTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BTN8962TAAUMA1INTR-ND
Full, Half-Bridge (H Bridge) Drivers BTN8962TAAUMA1INTR-ND
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - BTN8962TAAUMA1INDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BTN8962TAAUMA1INDKR-ND
Full, Half-Bridge (H Bridge) Drivers BTN8962TAAUMA1INDKR-ND
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Buy Now Datasheet
Full Half-Bridge Drivers - BTN8962TAAUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BTN8962TAAUMA1
Full Half-Bridge Drivers BTN8962TAAUMA1
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - BTN8962TAAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
BTN8962TAAUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers BTN8962TAAUMA1
IC HALF BRIDGE DRVR 30A TO263-7

IC HALF BRIDGE DRVR 30A TO263-7

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 851795-BTN8962TAAUMA1 BTN8962TAAUMA1INCT-ND BTN8962TAAUMA1 BTN8962TAAUMA1
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BTN8962TAAUMA1 Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 5.5 to 40 volts 5.5 to 40 volts 40 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74ALVC244BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - 730-2EDL8123G3CXTMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
4 suppliers