Manufacturer: Infineon Technologies
Win Source Part Number: 1149757-AUIR08152STR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 13 V ~ 25 V
Channel Type: Single
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT
Current - Peak Output (Source, Sink): 10A, 10A
Rise / Fall Time (Typ): 50ns, 50ns
Family Name: AUIR08152
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
Manufacturer Package: 8-SOIC
Introduction Date: October 29, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
High-Side or Low-Side Gate Driver IC Non-Inverting PG-DSO-8-907
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: AUIR08152STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIR08152STR can be used for catalog matching and distributor lookup.
Gate Drivers 10A Gate Drive IC Automotive 25V 1W
High-Side or Low-Side Gate Driver IC Non-Inverting PG-DSO-8-907
IC GATE DRVR HI/LOW SIDE 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1149757-AUIR08152STR | 448-AUIR08152STR-ND | 730-AUIR08152STR | AUIR08152STR | AUIR08152STR | AUIR08152STR |
| Product Name | PMIC - PMIC - Gate Drivers - AUIR08152STR | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | ||
| Output Current | 10 amps | 10 amps | 10 amps | 10 amps | ||
| Supply Voltage | 13 to 25 volts | 13 to 25 volts | 13 to 25 volts | |||
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns | ||
| Fall Time | 50 ns | 50 ns | 50 ns |