Half-Bridge Gate Driver IC RC Input Circuit PG-DSO-8-904
Half-Bridge Gate Driver IC RC Input Circuit PG-DSO-8-904
Half-Bridge Gate Driver IC RC Input Circuit PG-DSO-8-904
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149758-AUIR2085STR
Family Name: AUIR2085
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): NCP1392DDR2G; NCP1392BDR2G; NCP1393BDR2G; PWD5F60;
Introduction Date: January 29, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: AUIR2085STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIR2085STR can be used for catalog matching and distributor lookup.
MOSFET DRIVER, AEC-Q100, H-BRIDGE, SOIC8; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:10V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:40ns; Output Delay:20ns; RoHS Compliant: Yes
Gate Drivers 100V AUTO GRADE HI SPEED 500kHz
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC RC Input Circuit PG-DSO-8-904
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | AUIR2085SDKR-ND | 1149758-AUIR2085STR | 730-AUIR2085STR | 17AC9418 | AUIR2085STR | AUIR2085STR | AUIR2085STR |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - AUIR2085STR | Gate Driver IC | Mosfet Driver, Aec-Q100, H-Bridge, Soic8; Driver Configuration Infineon | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | |||
| Supply Voltage | 10 to 15 volts | 10 to 15 volts | 10 to 15 volts | 15 to 10 volts | 10 to 15 volts | ||
| Rise Time | 40 ns | 40 ns | 40 ns | ||||
| Fall Time | 20 ns | 20 ns | 20 ns |