IC PWR SWITCH N-CHAN 1:1 TDSO-8
Power Switch/Driver
Power Switch/Driver 1:1 N-Channel 4A PG-TDSO-8-31
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | BTF3050EJXUMA1 | BTF3050EJXUMA1 | BTF3050EJXUMA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other |
| Output Configuration | Inverting | Inverting; Noninverting |