Half-Bridge Gate Driver IC 8-SOIC
Half-Bridge Gate Driver IC 8-SOIC
Half-Bridge Gate Driver IC 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: AUIRS2301STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS2301STR can be used for catalog matching and distributor lookup.
MOSFET DRIV, AEC-Q100, H/L SIDE, SOIC-8; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:220ns; Output RoHS Compliant: Yes
Half-Bridge Gate Driver IC 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | AUIRS2301STR-ND | 730-AUIRS2301STR | 17AC9417 | AUIRS2301STR | AUIRS2301STR |
| Product Name | Gate Drivers | Gate Driver IC | Mosfet Driv, Aec-Q100, H/l Side, Soic-8; Driver Configuration Infineon | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | ||
| Supply Voltage | 5 to 20 volts | 5 to 20 volts | 5 to 20 volts | 5 to 20 volts | 20 to 5 volts |
| Rise Time | 130 ns | 130 ns | 130 ns | ||
| Fall Time | 50 ns | 80 ns | 50 ns |