Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
IC HALF BRIDGE DRVR 7A TSDSO-14
Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-BTN70301EPAXUMA1DKR-ND | BTN70301EPAXUMA1 | BTN70301EPAXUMA1 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | TSSOP; "14-TSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.154\", 3.90mm Width) Exposed Pad |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |