Infineon Technologies AG PMIC - PMIC - Gate Drivers - AUIRS44261S AUIRS44261S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020840-AUIRS44261S Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.7V Current - Peak Output (Source, Sink): 2.3A, 3.3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.8 V to 20 V Rise and Fall Time: 15ns, 25ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 95
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020840-AUIRS44261S Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.7V Current - Peak Output (Source, Sink): 2.3A, 3.3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.8 V to 20 V Rise and Fall Time: 15ns, 25ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - AUIRS44261S - 1020840-AUIRS44261S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - AUIRS44261S
1020840-AUIRS44261S
PMIC - PMIC - Gate Drivers - AUIRS44261S 1020840-AUIRS44261S
Manufacturer: Infineon Technologies Win Source Part Number: 1020840-AUIRS44261S Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.7V Current - Peak Output (Source, Sink): 2.3A, 3.3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.8 V to 20 V Rise and Fall Time: 15ns, 25ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 95

Manufacturer: Infineon Technologies
Win Source Part Number: 1020840-AUIRS44261S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 2.3A, 3.3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.8 V to 20 V
Rise and Fall Time: 15ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 95

Buy Now Datasheet
Gate Driver IC - 730-AUIRS44261S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-AUIRS44261S
Gate Driver IC 730-AUIRS44261S
IC GATE DRVR LOW-SIDE 8SOIC Product overview: AUIRS44261S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS44261S can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: AUIRS44261S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS44261S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - AUIRS44261S-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
AUIRS44261S-ND
Gate Drivers AUIRS44261S-ND
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - AUIRS44261S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
AUIRS44261S
Gate Drivers AUIRS44261S
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - AUIRS44261S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
AUIRS44261S
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers AUIRS44261S
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1020840-AUIRS44261S 730-AUIRS44261S AUIRS44261S-ND AUIRS44261S AUIRS44261S
Product Name PMIC - PMIC - Gate Drivers - AUIRS44261S Gate Driver IC Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side Low-side
Output Current 3.3 amps 3.3 amps 3.3 amps 3.3 amps
Supply Voltage 4.8 to 20 volts 4.8 to 20 volts 4.8 to 20 volts 20 to 4.8 volts
Rise Time 15 ns 15 ns 15 ns 15 ns
Fall Time 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2987LW-6-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Driver IC - SI8231AB-AS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95420RCBT-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 27-PowerTFQFN
View Details
2 suppliers