Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: AUIRS2012STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS2012STR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8
IC DRIVER HIGH/LOW SIDE 8SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | AUIRS2012STR-ND | 730-AUIRS2012STR | AUIRS2012STR | 376-AUIRS2012STR | AUIRS2012STR |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | IC DRIVER HIGH/LOW SIDE 8SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | High-side; Low-side | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 15 volts | 20 to 10 volts |
| Rise Time | 22 ns | 22 ns | 22 ns |