IC GATE DRVR HALF-BRIDG DSO28-17 Product overview: 6EDL04I06NTXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-6EDL04I06NTXUMA1
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-28-17
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-28-17
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-28-17
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-28-17
IC GATE DRVR HALF-BRIDG DSO28-17
IGBT DRIVER, FULL BRIDGE, SOIC-28; Driver Configuration:Full Bridge; Peak Output Current:420mA; Supply Voltage Min:13V; Supply Voltage Max:17.5V; Driver Case Style:SOIC; No. of Pins:28Pins; Input Delay:530ns; Output Delay:490ns; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-6EDL04I06NTXUMA1 | 6EDL04I06NTXUMA1CT-ND | 6EDL04I06NTXUMA1 | 6EDL04I06NTXUMA1 | 6EDL04I06NTXUMA1 | 17AC5685 |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Igbt Driver, Full Bridge, Soic-28; Driver Configuration Infineon |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver | |||
| Number of Outputs | 6 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Supply Voltage | 13 to 17.5 volts | 13 to 17.5 volts | 13 to 17.5 volts | 17.5 to 13 volts | 13 to 17.5 volts | |
| Rise Time | 60 ns | 60 ns | 60 ns |