The BTS133TCBUMA1 is a smart low-side power switch designed for various resistive, inductive, and capacitive loads in both switching and linear applications. It operates with a drain-source voltage of up to 60 V and features an on-state resistance of 50 mΩ at 7 A nominal load current. The device includes multiple protection mechanisms such as thermal shutdown, short circuit protection, overload protection, and overvoltage protection, ensuring reliable operation in demanding environments. This power switch is AEC qualified and compliant with RoHS standards, making it suitable for automotive and environmentally sensitive applications. It supports logic level inputs and is compatible with microcontroller systems for 12 V and 24 V DC applications. The operating temperature range is from -40 °C to +150 °C, allowing for versatility in various thermal conditions. The BTS133TCBUMA1 can replace traditional electromechanical relays and discrete circuits, providing a compact and efficient solution for power distribution needs.
Power Switch/Driver 1:1 N-Channel 7A PG-TO263-3-2
IC PWR SWITCH N-CHAN 1:1 TO263-3
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | BTS133TCBUMA1 | BTS133TCBUMA1 |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 7 amps |