Infineon Technologies AG Full, Half-Bridge (H Bridge) Drivers BTN7933BAUMA1

Description
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1
Request a Quote Datasheet
Description
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BTN7933BAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BTN7933BAUMA1TR-ND
Full, Half-Bridge (H Bridge) Drivers BTN7933BAUMA1TR-ND
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BTN7933BAUMA1 - 1024837-BTN7933BAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTN7933BAUMA1
1024837-BTN7933BAUMA1
PMIC - PMIC - Full, Half - Bridge Drivers - BTN7933BAUMA1 1024837-BTN7933BAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024837-BTN7933BAUMA 1 Packaging: Reel - TR Features: Latch Function, Slew Rate Controlled, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 4.5 V to 28 V Rds On (Typ): 18 mOhm LS, 10 mOhm HS Load Type: Inductive Current - Peak Output: 50A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Supply Voltage - Operating: 4.5 V to 28 V Channel Output Current: 20A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1024837-BTN7933BAUMA1
Packaging: Reel - TR
Features: Latch Function, Slew Rate Controlled, Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 18 mOhm LS, 10 mOhm HS
Load Type: Inductive
Current - Peak Output: 50A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-7
Supply Voltage - Operating: 4.5 V to 28 V
Channel Output Current: 20A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Full Half-Bridge Drivers - BTN7933BAUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BTN7933BAUMA1
Full Half-Bridge Drivers BTN7933BAUMA1
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number BTN7933BAUMA1TR-ND 1024837-BTN7933BAUMA1 BTN7933BAUMA1
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BTN7933BAUMA1 Full Half-Bridge Drivers
Supply Voltage 4.5 to 28 volts 4.5 to 28 volts 4.5 to 28 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TO-263-8, D2PAK (7 Leads + Tab), TO-263CA PG-TO263-7 TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF111FNR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 650000 kHz
View Details
 - 74AUP2G125GT/S500, - Rochester Electronics
Specs
Package Type XSON
Packing Method Tape Reel; Tape & Reel; Other
View Details
LED Drivers - AAT3155ITP-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Voltage 4.7 volts
View Details