The AUIR3240S is a high side Mosfet driver for high current switching applications (e.g. Q-diode start/stop applications). It features a very low quiescent current both on and off state. The AUIR3240S is a combination of a boost DC/DC converter using an external inductor and a gate driver. It drives standard level Mosfet even at low battery voltage. The input controls the gate voltage. The AUIR3240S integrates an under voltage lock out protection to prevent to drive the Mosfet in linear mode and an analog interface for temperature monitoring
Benefits
Potential Applications
High-Side Gate Driver IC Non-Inverting PG-DSO-8-903
High-Side Gate Driver IC Non-Inverting PG-DSO-8-903
| Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | AUIR3240S | AUIR3240S-ND | AUIR3240S |
| Product Name | Gate Driver ICs | Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side | High-side |
| Output Current | 0.3000 amps | ||
| Supply Voltage | 4 to 36 volts | 4 to 36 volts | 4 to 36 volts |
| Propagation Delay | 2500 ns | ||
| Package Type | SOIC; SOIC 8N | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |