Infineon Technologies AG PMIC - PMIC - Gate Drivers - AUIRS20161STR AUIRS20161STR

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047091-AUIRS20161ST R Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Pins: 8 Number of Outputs: 1 Output Current: 250 mA Categories: PMIC - Gate Drivers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 500 mA Max Supply Voltage: 6.5 V Min Supply Voltage: 4.4 V Turn-On Delay Time: 150 ns Max Supply Current: 400 µA Turn-Off Delay Time: 150 ns
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047091-AUIRS20161ST R Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Pins: 8 Number of Outputs: 1 Output Current: 250 mA Categories: PMIC - Gate Drivers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 500 mA Max Supply Voltage: 6.5 V Min Supply Voltage: 4.4 V Turn-On Delay Time: 150 ns Max Supply Current: 400 µA Turn-Off Delay Time: 150 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - AUIRS20161STR - 1047091-AUIRS20161STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - AUIRS20161STR
1047091-AUIRS20161STR
PMIC - PMIC - Gate Drivers - AUIRS20161STR 1047091-AUIRS20161STR
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047091-AUIRS20161ST R Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Pins: 8 Number of Outputs: 1 Output Current: 250 mA Categories: PMIC - Gate Drivers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 500 mA Max Supply Voltage: 6.5 V Min Supply Voltage: 4.4 V Turn-On Delay Time: 150 ns Max Supply Current: 400 µA Turn-Off Delay Time: 150 ns

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047091-AUIRS20161STR
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Pins: 8
Number of Outputs: 1
Output Current: 250 mA
Categories: PMIC - Gate Drivers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 500 mA
Max Supply Voltage: 6.5 V
Min Supply Voltage: 4.4 V
Turn-On Delay Time: 150 ns
Max Supply Current: 400 µA
Turn-Off Delay Time: 150 ns

Buy Now
Automotive Gate Driver IC - 730-AUIRS20161STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Gate Driver IC
730-AUIRS20161STR
Automotive Gate Driver IC 730-AUIRS20161STR
Automotive Grade High Side Driver with Internal Vs Recharge in a SO-8 package Product overview: AUIRS20161STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS20161STR can be used for catalog matching and distributor lookup.

Automotive Grade High Side Driver with Internal Vs Recharge in a SO-8 package Product overview: AUIRS20161STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS20161STR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 1047091-AUIRS20161STR 730-AUIRS20161STR
Product Name PMIC - PMIC - Gate Drivers - AUIRS20161STR Automotive Gate Driver IC
Number of Outputs 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1ED3431MC12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 3.8 amps
Supply Voltage 3 to 6.5 volts
View Details
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A8512ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details