IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: AUIRS2181STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS2181STR can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 079334-AUIRS2181STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 1.9A, 2.3A
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 15ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
MOSFET DRIVER, AEC-Q100, -40 TO 125DEG C ROHS COMPLIANT: YES
Gate Drivers High Low Side DRVR 600V 160ns 1.9A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-AUIRS2181STR | 079334-AUIRS2181STR | 448-AUIRS2181STRDKR-ND | AUIRS2181STR | AUIRS2181STR | 39AH8758 | AUIRS2181STR |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - AUIRS2181STR | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, Aec-Q100, -40 To 125Deg C Rohs Compliant Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Number of Outputs | 2; 2 | ||||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | ||||
| Output Current | 2.3 amps | 2.3 amps | 2.3 amps | 2.3 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts |