Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - BTM7750G BTM7750G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 079736-BTM7750G Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 45 mOhm LS, 70 mOhm HS Load Type: Inductive Current - Peak Output: 12A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Alternative Parts (Cross-Reference): L6204D013TR; BTM 7750G; BTM7750GXT; BTM7750GXUMA1; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 079736-BTM7750G Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 45 mOhm LS, 70 mOhm HS Load Type: Inductive Current - Peak Output: 12A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Alternative Parts (Cross-Reference): L6204D013TR; BTM 7750G; BTM7750GXT; BTM7750GXUMA1; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BTM7750G - 079736-BTM7750G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTM7750G
079736-BTM7750G
PMIC - PMIC - Full, Half - Bridge Drivers - BTM7750G 079736-BTM7750G
Manufacturer: Infineon Technologies Win Source Part Number: 079736-BTM7750G Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 45 mOhm LS, 70 mOhm HS Load Type: Inductive Current - Peak Output: 12A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Alternative Parts (Cross-Reference): L6204D013TR; BTM 7750G; BTM7750GXT; BTM7750GXUMA1; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 079736-BTM7750G
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Over Temperature, Short Circuit, UVLO
Voltage - Load: 1.8 V to 42 V
Rds On (Typ): 45 mOhm LS, 70 mOhm HS
Load Type: Inductive
Current - Peak Output: 12A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-28
Supply Voltage - Operating: 1.8 V to 42 V
Alternative Parts (Cross-Reference): L6204D013TR; BTM 7750G; BTM7750GXT; BTM7750GXUMA1;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 079736-BTM7750G
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BTM7750G
Supply Voltage 1.8 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330C-B00209-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-DRV8952DDWRCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "44-PowerTSSOP (0.244"", 6.20mm Width)"
Packing Method Tape Reel
View Details
2 suppliers
LED Drivers - NCR420PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details