Infineon Technologies AG Gate Drivers AUIRS20302STR

Description
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - AUIRS20302STRTR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC

Half-Bridge Gate Driver IC Non-Inverting 28-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - AUIRS20302STR - 769355-AUIRS20302STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - AUIRS20302STR
769355-AUIRS20302STR
PMIC - PMIC - Gate Drivers - AUIRS20302STR 769355-AUIRS20302STR
Manufacturer: Infineon Technologies Win Source Part Number: 769355-AUIRS20302STR Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 24 V ~ 150 V Channel Type: 3-Phase Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2.5V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 200V Rise / Fall Time (Typ): 100ns, 35ns Family Name: AUIRS20302S Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): AUIRS20302S; Introduction Date: September 16, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 769355-AUIRS20302STR
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 24 V ~ 150 V
Channel Type: 3-Phase
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2.5V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 200V
Rise / Fall Time (Typ): 100ns, 35ns
Family Name: AUIRS20302S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): AUIRS20302S;
Introduction Date: September 16, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-AUIRS20302STR
Gate Driver IC 730-AUIRS20302STR
IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: AUIRS20302STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS20302STR can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: AUIRS20302STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS20302STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - AUIRS20302STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
AUIRS20302STR
Gate Drivers AUIRS20302STR
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC

Half-Bridge Gate Driver IC Non-Inverting 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - AUIRS20302STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
AUIRS20302STR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers AUIRS20302STR
IC GATE DRVR HALF-BRIDGE 28SOIC

IC GATE DRVR HALF-BRIDGE 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number AUIRS20302STRTR-ND 769355-AUIRS20302STR 730-AUIRS20302STR AUIRS20302STR AUIRS20302STR
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - AUIRS20302STR Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver; Three-phase Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
Supply Voltage 24 to 150 volts 24 to 150 volts 6 to 17 volts 24 to 150 volts 150 to 24 volts
Rise Time 100 ns 100 ns 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2.5KV Gate Driver IC - 906-SI8231AB-B-IS1 - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tube
View Details
2 suppliers
Clock Buffers, Drivers - CDCVF111FN - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 650000 kHz
View Details