Infineon Technologies AG PMIC - PMIC - Gate Drivers - AUIRS21844S AUIRS21844S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020834-AUIRS21844S Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 1.9A, 2.3A High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 15ns, 12ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 55
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020834-AUIRS21844S Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 1.9A, 2.3A High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 15ns, 12ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - AUIRS21844S - 1020834-AUIRS21844S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - AUIRS21844S
1020834-AUIRS21844S
PMIC - PMIC - Gate Drivers - AUIRS21844S 1020834-AUIRS21844S
Manufacturer: Infineon Technologies Win Source Part Number: 1020834-AUIRS21844S Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 1.9A, 2.3A High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 15ns, 12ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 55

Manufacturer: Infineon Technologies
Win Source Part Number: 1020834-AUIRS21844S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 1.9A, 2.3A
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 15ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 55

Buy Now Datasheet
Gate Drivers - AUIRS21844S-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
AUIRS21844S-ND
Gate Drivers AUIRS21844S-ND
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-AUIRS21844S
Gate Driver IC 730-AUIRS21844S
IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: AUIRS21844S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS21844S can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: AUIRS21844S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS21844S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - AUIRS21844S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
AUIRS21844S
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers AUIRS21844S
IC GATE DRVR HALF-BRIDGE 14SOIC

IC GATE DRVR HALF-BRIDGE 14SOIC

Supplier's Site
Gate Drivers - AUIRS21844S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
AUIRS21844S
Gate Drivers AUIRS21844S
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1020834-AUIRS21844S AUIRS21844S-ND 730-AUIRS21844S AUIRS21844S AUIRS21844S
Product Name PMIC - PMIC - Gate Drivers - AUIRS21844S Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 2.3 amps 2.3 amps 2.3 amps 2.3 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 20 to 10 volts 10 to 20 volts
Rise Time 15 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-A4928KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Supply Voltage 5.5 to ? volts
View Details
5 suppliers
Clock Buffers, Drivers - SI5330M-B00233-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
 - CLC001AJE/NOPB - Rochester Electronics
Specs
Package Type SOIC; SOIC8
Packing Method Tube; Tube; Other
View Details
2 suppliers