Infineon Technologies AG Gate Driver ICs AUIRS2127S

Description
Automotive 600V Current Sensing Single Channel Driver with Gate Drive Range of 12V - 20V and Output in Phase with Input Benefits Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage - dV/dt immune Application-specific gate drive range: Motor Drive: 12 V to 20 V (AUIRS2127/AUIRS2128 ) Automotive: 9 V to 20 V (AUIRS21271/AUIRS212 81) Undervoltage lockout Desaturation Over Current Protection 3.3 V, 5 V, and 15 V input logic compatible FAULT lead indicates shutdown has occurred Output in phase with input (AUIRS2127/AUIRS2127 1) Output out of phase with input (AUIRS2128/AUIRS2128 1) Lead-free, RoHS compliant Automotive Qualified Potential Applications Injection Piezo Injection PTC Heater Solenoid Injection Applications EV charging Motor Control Robotics
Request a Quote Datasheet
Description
Automotive 600V Current Sensing Single Channel Driver with Gate Drive Range of 12V - 20V and Output in Phase with Input Benefits Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage - dV/dt immune Application-specific gate drive range: Motor Drive: 12 V to 20 V (AUIRS2127/AUIRS2128 ) Automotive: 9 V to 20 V (AUIRS21271/AUIRS212 81) Undervoltage lockout Desaturation Over Current Protection 3.3 V, 5 V, and 15 V input logic compatible FAULT lead indicates shutdown has occurred Output in phase with input (AUIRS2127/AUIRS2127 1) Output out of phase with input (AUIRS2128/AUIRS2128 1) Lead-free, RoHS compliant Automotive Qualified Potential Applications Injection Piezo Injection PTC Heater Solenoid Injection Applications EV charging Motor Control Robotics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - AUIRS2127S - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
AUIRS2127S
Gate Driver ICs AUIRS2127S
Automotive 600V Current Sensing Single Channel Driver with Gate Drive Range of 12V - 20V and Output in Phase with Input Benefits Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage - dV/dt immune Application-specific gate drive range: Motor Drive: 12 V to 20 V (AUIRS2127/AUIRS2128 ) Automotive: 9 V to 20 V (AUIRS21271/AUIRS212 81) Undervoltage lockout Desaturation Over Current Protection 3.3 V, 5 V, and 15 V input logic compatible FAULT lead indicates shutdown has occurred Output in phase with input (AUIRS2127/AUIRS2127 1) Output out of phase with input (AUIRS2128/AUIRS2128 1) Lead-free, RoHS compliant Automotive Qualified Potential Applications Injection Piezo Injection PTC Heater Solenoid Injection Applications EV charging Motor Control Robotics

Automotive 600V Current Sensing Single Channel Driver with Gate Drive Range of 12V - 20V and Output in Phase with Input

Benefits

  • Floating channel designed for bootstrap operation
  • Fully operational to +600 V
  • Tolerant to negative transient voltage - dV/dt immune
  • Application-specific gate drive range:
  • Motor Drive: 12 V to 20 V (AUIRS2127/AUIRS2128)
  • Automotive: 9 V to 20 V (AUIRS21271/AUIRS21281)
  • Undervoltage lockout
  • Desaturation Over Current Protection
  • 3.3 V, 5 V, and 15 V input logic compatible
  • FAULT lead indicates shutdown has occurred
  • Output in phase with input (AUIRS2127/AUIRS21271)
  • Output out of phase with input (AUIRS2128/AUIRS21281)
  • Lead-free, RoHS compliant
  • Automotive Qualified

Potential Applications

  • Injection
  • Piezo Injection
  • PTC Heater
  • Solenoid Injection

Applications

  • EV charging
  • Motor Control
  • Robotics
Supplier's Site Datasheet
Gate Drivers - AUIRS2127S-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
AUIRS2127S-ND
Gate Drivers AUIRS2127S-ND
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - AUIRS2127S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
AUIRS2127S
Gate Drivers AUIRS2127S
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number AUIRS2127S AUIRS2127S-ND AUIRS2127S
Product Name Gate Driver ICs Gate Drivers Gate Drivers
Driver Type High-side High-side High-side
Output Current 0.2900 amps 0.6000 amps 0.6000 amps
Propagation Delay 150 ns
Package Type SOIC; SOIC 8N SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Production Status Discontinued; on request, discontinued
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1EDN7126U - 1EDN7126U - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 1.5 amps
Supply Voltage 4.2 to 11 volts
View Details
Gate Drivers - 448-1ED44176N01FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 1.75 amps
Supply Voltage 12.7 to 20 volts
View Details
5 suppliers
Gate Driver ICs - 1ED3491MU12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 11 amps
Supply Voltage 3 to 6.5 volts
View Details
Gate Driver ICs - 1ED3830MU12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 3.8 amps
Supply Voltage 3 to 6.5 volts
View Details