IC GATE DRVR HALF-BRIDGE 28TSSOP Product overview: 6EDL04N06PTXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-6EDL04N06PTXUMA1
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-28
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-28
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-28
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-28
IGBT/MOSFET DRIVER, FULL BRIDGE, SOIC-28; Driver Configuration:Full Bridge; Peak Output Current:375mA; Supply Voltage Min:10V; Supply Voltage Max:17.5V; Driver Case Style:SOIC; No. of Pins:28Pins; Input Delay:530ns; Output RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 28TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-6EDL04N06PTXUMA1 | 6EDL04N06PTXUMA1DKR-ND | 6EDL04N06PTXUMA1 | 18AC0915 | 6EDL04N06PTXUMA1 | 6EDL04N06PTXUMA1 |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Igbt/mosfet Driver, Full Bridge, Soic-28; Driver Configuration Infineon | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver | |||
| Number of Outputs | 6 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Supply Voltage | 13 to 17.5 volts | 10 to 17.5 volts | 10 to 17.5 volts | 10 to 17.5 volts | 17.5 to 10 volts | |
| Rise Time | 60 ns | 60 ns | 60 ns |