Infineon Technologies AG Power - Gate Driver ICs - AUIRS2117S AUIRS2117S

Description
Automotive Single High Side Driver, Noninverting Input. IN Voltage Threshold 9.5V and 6.0V, Output in phase with Input. Benefits Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage - dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout CMOS Schmitt-triggered inputs with pull-down (AUIRS2117) or pull-up (AUIRS2118) Output in phase with input (AUIRS2117) or out of Phase with input (AUIRS2118) Leadfree, RoHS compliant Automotive Qualified Potential Applications Injection Piezo Injection Solenoid Injection
Request a Quote Datasheet
Description
Automotive Single High Side Driver, Noninverting Input. IN Voltage Threshold 9.5V and 6.0V, Output in phase with Input. Benefits Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage - dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout CMOS Schmitt-triggered inputs with pull-down (AUIRS2117) or pull-up (AUIRS2118) Output in phase with input (AUIRS2117) or out of Phase with input (AUIRS2118) Leadfree, RoHS compliant Automotive Qualified Potential Applications Injection Piezo Injection Solenoid Injection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - AUIRS2117S - AUIRS2117S - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - AUIRS2117S
AUIRS2117S
Power - Gate Driver ICs - AUIRS2117S AUIRS2117S
Automotive Single High Side Driver, Noninverting Input. IN Voltage Threshold 9.5V and 6.0V, Output in phase with Input. Benefits Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage - dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout CMOS Schmitt-triggered inputs with pull-down (AUIRS2117) or pull-up (AUIRS2118) Output in phase with input (AUIRS2117) or out of Phase with input (AUIRS2118) Leadfree, RoHS compliant Automotive Qualified Potential Applications Injection Piezo Injection Solenoid Injection

Automotive Single High Side Driver, Noninverting Input. IN Voltage Threshold 9.5V and 6.0V, Output in phase with Input.

Benefits

  • Floating channel designed for bootstrap operation
  • Fully operational to +600 V
  • Tolerant to negative transient voltage - dV/dt immune
  • Gate drive supply range from 10 V to 20 V
  • Undervoltage lockout
  • CMOS Schmitt-triggered inputs with pull-down (AUIRS2117) or pull-up (AUIRS2118)
  • Output in phase with input (AUIRS2117) or out of Phase with input (AUIRS2118)
  • Leadfree, RoHS compliant
  • Automotive Qualified

Potential Applications

  • Injection
  • Piezo Injection
  • Solenoid Injection
Supplier's Site Datasheet
Gate Drivers - AUIRS2117S-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
AUIRS2117S-ND
Gate Drivers AUIRS2117S-ND
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Driver IC - 730-AUIRS2117S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-AUIRS2117S
Gate Driver IC 730-AUIRS2117S
IC GATE DRVR HIGH-SIDE 8SOIC Product overview: AUIRS2117S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS2117S can be used for catalog matching and distributor lookup.

IC GATE DRVR HIGH-SIDE 8SOIC Product overview: AUIRS2117S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS2117S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - AUIRS2117S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
AUIRS2117S
Gate Drivers AUIRS2117S
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number AUIRS2117S AUIRS2117S-ND 730-AUIRS2117S AUIRS2117S
Product Name Power - Gate Driver ICs - AUIRS2117S Gate Drivers Gate Driver IC Gate Drivers
Driver Type High-side High-side High-side; High-Side High-side
Output Current 0.2900 amps 0.6000 amps 0.6000 amps 0.6000 amps
Propagation Delay 140 ns
Package Type SOIC; SOIC 8N SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tube SOIC; 8-SOIC (0.154\", 3.90mm Width)
Production Status on request
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDB6275F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 5.4 amps
Supply Voltage 3 to 15 volts
View Details
Gate Driver ICs - 2EDS9265H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 4 amps
Supply Voltage 20 volts
View Details
Isolators Isolators - Gate Drivers -  - Win Source Electronics
Specs
Output Voltage 25 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Power - Gate Driver ICs - Transformer Driver ICs - 2EP100R - 2EP100R - Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Production Status active and preferred
Packing Method Tape Reel
View Details