Gate Drivers 1.278 Lo EMI High S 4mOhm 6 to 26VCC 40V
Power Switch/Driver 1:1 N-Channel 45A D2PAK
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | AUIR3320STRL | AUIR3320STRL |
| Product Name | Gate Drivers | Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 45 amps |