Infineon Technologies AG Full, Half-Bridge (H Bridge) Drivers BTN9970LVAUMA1

Description
Half Bridge Driver DC Motors, General Purpose MOSFET (Metal Oxide) PG-HSOF-7-1
Request a Quote Datasheet
Description
Half Bridge Driver DC Motors, General Purpose MOSFET (Metal Oxide) PG-HSOF-7-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 448-BTN9970LVAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
448-BTN9970LVAUMA1CT-ND
Full, Half-Bridge (H Bridge) Drivers 448-BTN9970LVAUMA1CT-ND
Half Bridge Driver DC Motors, General Purpose MOSFET (Metal Oxide) PG-HSOF-7-1

Half Bridge Driver DC Motors, General Purpose MOSFET (Metal Oxide) PG-HSOF-7-1

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 448-BTN9970LVAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
448-BTN9970LVAUMA1TR-ND
Full, Half-Bridge (H Bridge) Drivers 448-BTN9970LVAUMA1TR-ND
Half Bridge Driver DC Motors, General Purpose MOSFET (Metal Oxide) PG-HSOF-7-1

Half Bridge Driver DC Motors, General Purpose MOSFET (Metal Oxide) PG-HSOF-7-1

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 448-BTN9970LVAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
448-BTN9970LVAUMA1DKR-ND
Full, Half-Bridge (H Bridge) Drivers 448-BTN9970LVAUMA1DKR-ND
Half Bridge Driver DC Motors, General Purpose MOSFET (Metal Oxide) PG-HSOF-7-1

Half Bridge Driver DC Motors, General Purpose MOSFET (Metal Oxide) PG-HSOF-7-1

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - 1350969-BTN9970LVAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
1350969-BTN9970LVAUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers 1350969-BTN9970LVAUMA1
Win Source Part Number: 1350969-BTN9970LVAUM A1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Series: NovalithIC™ Features: Charge Pump Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 2,000 Technology: MOSFET (Metal Oxide) Interface: Logic, PWM Fault Protection: Over Current, Over Temperature, Short Circuit, UVLO Output Configuration: Half Bridge Voltage - Load: 8V ~ 18V Load Type: Capacitive and Resistive Voltage - Supply: 8V ~ 18V Mounting Type: Surface Mount Package / Case: 7-PowerSFN Supplier Device Package: PG-HSOF-7-1 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: BTN9970

Win Source Part Number: 1350969-BTN9970LVAUMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Series: NovalithIC™
Features: Charge Pump
Package: Tape & Reel
Applications: DC Motors, General Purpose
Standard Package: 2,000
Technology: MOSFET (Metal Oxide)
Interface: Logic, PWM
Fault Protection: Over Current, Over Temperature, Short Circuit, UVLO
Output Configuration: Half Bridge
Voltage - Load: 8V ~ 18V
Load Type: Capacitive and Resistive
Voltage - Supply: 8V ~ 18V
Mounting Type: Surface Mount
Package / Case: 7-PowerSFN
Supplier Device Package: PG-HSOF-7-1
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: BTN9970

Buy Now Datasheet
Full Half-Bridge Drivers - BTN9970LVAUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BTN9970LVAUMA1
Full Half-Bridge Drivers BTN9970LVAUMA1
Half Bridge Driver DC Motors, General Purpose MOSFET (Metal Oxide) PG-HSOF-7-1

Half Bridge Driver DC Motors, General Purpose MOSFET (Metal Oxide) PG-HSOF-7-1

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - BTN9970LVAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
BTN9970LVAUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers BTN9970LVAUMA1
IC HALF BRIDGE DRIVER HSOF-7

IC HALF BRIDGE DRIVER HSOF-7

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 448-BTN9970LVAUMA1CT-ND 1350969-BTN9970LVAUMA1 BTN9970LVAUMA1 BTN9970LVAUMA1
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 8 to 18 volts 8 to 18 volts 8 to 18 volts 18 to 8 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 7-PowerSFN 7-PowerSFN
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6266KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Current 1 amps
View Details
Clock Buffers, Drivers - SI53354BD11442-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CGS74CT2525N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details