Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149949-AUIRS2302S
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): NCP5109ADR2G; AUIRS2302STR; ADUM5230WARWZ-RL;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: AUIRS2302S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS2302S can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | AUIRS2302S-ND | 1149949-AUIRS2302S | 730-AUIRS2302S | AUIRS2302S | AUIRS2302S |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - AUIRS2302S | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | ||
| Supply Voltage | 5 to 20 volts | 20 to 5 volts | 5 to 20 volts | ||
| Rise Time | 100 ns | 100 ns | 100 ns |